Panduit Corp. Bushings, Grommets RFG8X8Y

Description
"Rectangular - 6.500"" L x 6.500"" W (165.10mm x 165.10mm) Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy"
Request a Quote Datasheet
Description
"Rectangular - 6.500"" L x 6.500"" W (165.10mm x 165.10mm) Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-23364-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-23364-ND
Bushings, Grommets 298-23364-ND
"Rectangular - 6.500"" L x 6.500"" W (165.10mm x 165.10mm) Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy"

"Rectangular - 6.500"" L x 6.500"" W (165.10mm x 165.10mm) Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 298-23364-ND
Product Name Bushings, Grommets
Material Plastic; Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details