Essentra Components Cables, Wires - Management - Bushings, Grommets SRB-F-6

Description
Win Source Part Number: 1309186-SRB-F-6 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-1 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.098" (2.49mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Essentra Components Other Names: RPC5160,Q6910243,SRB -F-6 Base Product Number: SRB-F
Request a Quote Datasheet
Description
Win Source Part Number: 1309186-SRB-F-6 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-1 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.098" (2.49mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Essentra Components Other Names: RPC5160,Q6910243,SRB -F-6 Base Product Number: SRB-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SRB-F-6 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-F-6
Cables, Wires - Management - Bushings, Grommets SRB-F-6
Win Source Part Number: 1309186-SRB-F-6 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-1 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.098" (2.49mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Essentra Components Other Names: RPC5160,Q6910243,SRB -F-6 Base Product Number: SRB-F

Win Source Part Number: 1309186-SRB-F-6
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SRB
Color: Black
Package: Bulk
For Use With/Related Products: SPT-1
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.098" (2.49mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Essentra Components
Other Names: RPC5160,Q6910243,SRB-F-6
Base Product Number: SRB-F

Buy Now Datasheet
Bushings, Grommets - RPC5160-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5160-ND
Bushings, Grommets RPC5160-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon 6.6, 11Mm, Black; Grommet Type Essentra Components - 86AH1034 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 11Mm, Black; Grommet Type Essentra Components
86AH1034
Grommet, Nylon 6.6, 11Mm, Black; Grommet Type Essentra Components 86AH1034
GROMMET, NYLON 6.6, 11MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3mm; Cable Diameter Max:5.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11mm; Panel Thickness Max:2.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 11MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3mm; Cable Diameter Max:5.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11mm; Panel Thickness Max:2.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SRB-F-6 RPC5160-ND 86AH1034
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon 6.6, 11Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4134 inch (10.5 mm)
Groove Width 0.1260 to 0.1339 inch (3.2 to 3.4 mm)
View Details