Essentra Components Screw Grommets SG8-250-81

Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - SG8-250-81-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
SG8-250-81-ND
Screw Grommets SG8-250-81-ND
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number SG8-250-81-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 8659736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.1772 to 0.2165 inch (4.5 to 5.5 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details