TE Connectivity Bushings, Grommets RAYRIM-NR8-0-STK

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RAYRIM-NR8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RAYRIM-NR8-0-STK-ND
Bushings, Grommets RAYRIM-NR8-0-STK-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Buy Now Datasheet
Panel Edging, Po, Black, 3.25Mm, 1.22M; Grommet Type Raychem Te Connectivity - 43AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Panel Edging, Po, Black, 3.25Mm, 1.22M; Grommet Type Raychem Te Connectivity
43AC9413
Panel Edging, Po, Black, 3.25Mm, 1.22M; Grommet Type Raychem Te Connectivity 43AC9413
PANEL EDGING, PO, BLACK, 3.25MM, 1.22M; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:Black; Product RoHS Compliant: Yes

PANEL EDGING, PO, BLACK, 3.25MM, 1.22M; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RAYRIM-NR8-0-STK-ND 43AC9413
Product Name Bushings, Grommets Panel Edging, Po, Black, 3.25Mm, 1.22M; Grommet Type Raychem Te Connectivity
Material Plastic; Polyolefin (PO), Irradiated Other; PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS76WT - LS76WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details