Essentra Components Bushings, Grommets QFG-16201

Description
"Circular - 0.430"" (10.92mm) Grommet 0.280"" (7.11mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.430"" (10.92mm) Grommet 0.280"" (7.11mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4746-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4746-ND
Bushings, Grommets RPC4746-ND
"Circular - 0.430"" (10.92mm) Grommet 0.280"" (7.11mm) Black"

"Circular - 0.430"" (10.92mm) Grommet 0.280"" (7.11mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components - 66AJ4356 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
66AJ4356
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components 66AJ4356
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4746-ND 66AJ4356
Product Name Bushings, Grommets Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details