Essentra Components Bushings, Grommets SPGS-2.5B

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5108-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5108-ND
Bushings, Grommets RPC5108-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SPGS-2.5B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGS-2.5B
Cables, Wires - Management - Bushings, Grommets SPGS-2.5B
Win Source Part Number: 1309196-SPGS-2.5B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGS Color: Black For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11092012,RPC5108,SPG S-2.5B,SPGS-2.5BR,SP GS2.5B Base Product Number: SPGS

Win Source Part Number: 1309196-SPGS-2.5B
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGS
Color: Black
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11092012,RPC5108,SPGS-2.5B,SPGS-2.5BR,SPGS2.5B
Base Product Number: SPGS

Buy Now Datasheet
Grommet, Polyethylene, Black; Grommet Type Essentra Components - 85AH8956 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Black; Grommet Type Essentra Components
85AH8956
Grommet, Polyethylene, Black; Grommet Type Essentra Components 85AH8956
GROMMET, POLYETHYLENE, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, POLYETHYLENE, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC5108-ND SPGS-2.5B 85AH8956
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Polyethylene, Black; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details