Essentra Components Bushings, Grommets SB-3

Description
"Circular - 0.500"" (12.70mm) Bushing, Split 0.280"" (7.11mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing, Split 0.280"" (7.11mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4993-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4993-ND
Bushings, Grommets RPC4993-ND
"Circular - 0.500"" (12.70mm) Bushing, Split 0.280"" (7.11mm) Black"

"Circular - 0.500"" (12.70mm) Bushing, Split 0.280"" (7.11mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ4533 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
66AJ4533
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components 66AJ4533
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4993-ND 66AJ4533
Product Name Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details