Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-3

Description
Win Source Part Number: 1309204-SNGS-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC1268,11093003,SNG S3,SNGS-3,SNGS-3R Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309204-SNGS-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC1268,11093003,SNG S3,SNGS-3,SNGS-3R Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-3
Cables, Wires - Management - Bushings, Grommets SNGS-3
Win Source Part Number: 1309204-SNGS-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC1268,11093003,SNG S3,SNGS-3,SNGS-3R Base Product Number: SNGS

Win Source Part Number: 1309204-SNGS-3
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Natural
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: RPC1268,11093003,SNGS3,SNGS-3,SNGS-3R
Base Product Number: SNGS

Buy Now Datasheet
Bushings, Grommets - RPC1268-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1268-ND
Bushings, Grommets RPC1268-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8944 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8944
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8944
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGS-3 RPC1268-ND 85AH8944
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details