Essentra Components Cables, Wires - Management - Bushings, Grommets SRB-F-8

Description
Win Source Part Number: 1309185-SRB-F-8 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-2 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SRB-F
Request a Quote Datasheet
Description
Win Source Part Number: 1309185-SRB-F-8 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-2 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SRB-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SRB-F-8 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-F-8
Cables, Wires - Management - Bushings, Grommets SRB-F-8
Win Source Part Number: 1309185-SRB-F-8 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-2 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SRB-F

Win Source Part Number: 1309185-SRB-F-8
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SRB
Color: Black
Package: Bulk
For Use With/Related Products: SPT-2
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.063" (1.60mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Base Product Number: SRB-F

Buy Now Datasheet
Bushings, Grommets - SRB-F-8-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
SRB-F-8-ND
Bushings, Grommets SRB-F-8-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ4633 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
66AJ4633
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components 66AJ4633
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.71mm; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.71mm; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SRB-F-8 SRB-F-8-ND 66AJ4633
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details