Essentra Components Cables, Wires - Management - Bushings, Grommets SRB-F-4-SP

Description
Win Source Part Number: 1309174-SRB-F-4-SP Category: Cables, Wires - Management>Bushings, Grommets Series: SRB Color: Black Package: Bulk For Use With/Related Products: SP-2, SPT-2, HPN Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.100" (2.54mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q10676901,RP462R,SRB -F-4,RP462,Q7438548 Base Product Number: SRB-F
Request a Quote Datasheet
Description
Win Source Part Number: 1309174-SRB-F-4-SP Category: Cables, Wires - Management>Bushings, Grommets Series: SRB Color: Black Package: Bulk For Use With/Related Products: SP-2, SPT-2, HPN Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.100" (2.54mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q10676901,RP462R,SRB -F-4,RP462,Q7438548 Base Product Number: SRB-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SRB-F-4-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-F-4-SP
Cables, Wires - Management - Bushings, Grommets SRB-F-4-SP
Win Source Part Number: 1309174-SRB-F-4-SP Category: Cables, Wires - Management>Bushings, Grommets Series: SRB Color: Black Package: Bulk For Use With/Related Products: SP-2, SPT-2, HPN Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.100" (2.54mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q10676901,RP462R,SRB -F-4,RP462,Q7438548 Base Product Number: SRB-F

Win Source Part Number: 1309174-SRB-F-4-SP
Category: Cables, Wires - Management>Bushings, Grommets
Series: SRB
Color: Black
Package: Bulk
For Use With/Related Products: SP-2, SPT-2, HPN
Material Flammability Rating: UL94 V-2
Standard Package: 500
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.100" (2.54mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: Q10676901,RP462R,SRB-F-4,RP462,Q7438548
Base Product Number: SRB-F

Buy Now Datasheet
Bushings, Grommets - RP462-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP462-ND
Bushings, Grommets RP462-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Grommets Grommets
Product Number SRB-F-4-SP RP462-ND
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets
Material Plastic; Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details