Essentra Components Bushings, Grommets QFG-16200

Description
"Circular - 0.390"" (9.91mm) Grommet 0.240"" (6.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.390"" (9.91mm) Grommet 0.240"" (6.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2207-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2207-ND
Bushings, Grommets RPC2207-ND
"Circular - 0.390"" (9.91mm) Grommet 0.240"" (6.10mm) Black"

"Circular - 0.390"" (9.91mm) Grommet 0.240"" (6.10mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components - 86AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components
86AH0929
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components 86AH0929
GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2207-ND 86AH0929
Product Name Bushings, Grommets Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details