Essentra Components Bushings, Grommets SNGS-2B

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1866-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1866-ND
Bushings, Grommets RPC1866-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SNGS-2B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-2B
Cables, Wires - Management - Bushings, Grommets SNGS-2B
Win Source Part Number: 1309207-SNGS-2B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGS-2BR,11093006,RP C1866,SNGS-2B,SNGS2B Base Product Number: SNGS

Win Source Part Number: 1309207-SNGS-2B
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Black
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SNGS-2BR,11093006,RPC1866,SNGS-2B,SNGS2B
Base Product Number: SNGS

Buy Now Datasheet
Grommet, Nylon, Black; Grommet Type Essentra Components - 85AH8943 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Black; Grommet Type Essentra Components
85AH8943
Grommet, Nylon, Black; Grommet Type Essentra Components 85AH8943
GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC1866-ND SNGS-2B 85AH8943
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Nylon, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details