Essentra Components Bushings, Grommets RG-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2072-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2072-ND
Bushings, Grommets RPC2072-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Tpe, Black; Grommet Type Essentra Components - 85AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, Black; Grommet Type Essentra Components
85AH8889
Grommet, Tpe, Black; Grommet Type Essentra Components 85AH8889
GROMMET, TPE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:RG SeriesRoHS Compliant: Yes

GROMMET, TPE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:RG SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2072-ND 85AH8889
Product Name Bushings, Grommets Grommet, Tpe, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details