Essentra Components Cables, Wires - Management - Bushings, Grommets SPGSG-3B

Description
Win Source Part Number: 1309193-SPGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC5109,SPGSG-3B,SPG SG-3BR,SPGSG3B,11092 024 Base Product Number: SPGSG
Request a Quote Datasheet
Description
Win Source Part Number: 1309193-SPGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC5109,SPGSG-3B,SPG SG-3BR,SPGSG3B,11092 024 Base Product Number: SPGSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SPGSG-3B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGSG-3B
Cables, Wires - Management - Bushings, Grommets SPGSG-3B
Win Source Part Number: 1309193-SPGSG-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Black Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC5109,SPGSG-3B,SPG SG-3BR,SPGSG3B,11092 024 Base Product Number: SPGSG

Win Source Part Number: 1309193-SPGSG-3B
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGSG
Color: Black
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: RPC5109,SPGSG-3B,SPGSG-3BR,SPGSG3B,11092024
Base Product Number: SPGSG

Buy Now Datasheet
Bushings, Grommets - RPC5109-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5109-ND
Bushings, Grommets RPC5109-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Polyethylene, Black; Grommet Type Essentra Components - 85AH8961 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Black; Grommet Type Essentra Components
85AH8961
Grommet, Polyethylene, Black; Grommet Type Essentra Components 85AH8961
GROMMET, POLYETHYLENE, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, POLYETHYLENE, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SPGSG-3B RPC5109-ND 85AH8961
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Polyethylene, Black; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details