Essentra Components Cables, Wires - Management - Bushings, Grommets SRB-R-10

Description
Win Source Part Number: 1309187-SRB-R-10 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.126" (3.20mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-10,Q7254837,RP 994 Base Product Number: SRB-R
Request a Quote Datasheet
Description
Win Source Part Number: 1309187-SRB-R-10 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.126" (3.20mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-10,Q7254837,RP 994 Base Product Number: SRB-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SRB-R-10 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-R-10
Cables, Wires - Management - Bushings, Grommets SRB-R-10
Win Source Part Number: 1309187-SRB-R-10 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.126" (3.20mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-10,Q7254837,RP 994 Base Product Number: SRB-R

Win Source Part Number: 1309187-SRB-R-10
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SRB
Color: Black
Package: Bulk
For Use With/Related Products: SJT
Material Flammability Rating: UL94 V-2
Standard Package: 100
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.126" (3.20mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRB-R-10,Q7254837,RP994
Base Product Number: SRB-R

Buy Now Datasheet
Bushings, Grommets - RP994-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP994-ND
Bushings, Grommets RP994-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components - 86AH0068 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
86AH0068
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components 86AH0068
GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:9.2mm; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:9.2mm; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SRB-R-10 RP994-ND 86AH0068
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details