Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-2.5

Description
Win Source Part Number: 1309206-SNGS-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGS-2.5R,11093011,S NGS2.5,RPC1267,SNGS- 2.5 Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309206-SNGS-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGS-2.5R,11093011,S NGS2.5,RPC1267,SNGS- 2.5 Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-2.5
Cables, Wires - Management - Bushings, Grommets SNGS-2.5
Win Source Part Number: 1309206-SNGS-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGS-2.5R,11093011,S NGS2.5,RPC1267,SNGS- 2.5 Base Product Number: SNGS

Win Source Part Number: 1309206-SNGS-2.5
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Natural
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SNGS-2.5R,11093011,SNGS2.5,RPC1267,SNGS-2.5
Base Product Number: SNGS

Buy Now Datasheet
Bushings, Grommets - RPC1267-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1267-ND
Bushings, Grommets RPC1267-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8941 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8941
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8941
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGS-2.5 RPC1267-ND 85AH8941
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details