Essentra Components Bushings, Grommets SPGS-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1404-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1404-ND
Bushings, Grommets RPC1404-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8957
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8957
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1404-ND 85AH8957
Product Name Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details