Essentra Components Bushings, Grommets QFG-16205

Description
"Circular - 0.710"" (18.03mm) Grommet 0.550"" (13.97mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.710"" (18.03mm) Grommet 0.550"" (13.97mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3171-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3171-ND
Bushings, Grommets RPC3171-ND
"Circular - 0.710"" (18.03mm) Grommet 0.550"" (13.97mm) Black"

"Circular - 0.710"" (18.03mm) Grommet 0.550"" (13.97mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components - 66AJ4359 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components
66AJ4359
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components 66AJ4359
GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3171-ND 66AJ4359
Product Name Bushings, Grommets Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details