Essentra Components Bushings, Grommets QFG-2

Description
"Circular - 0.984"" ~ 1.024"" (25.00mm ~ 26.00mm) Grommet 0.709"" (18.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.984"" ~ 1.024"" (25.00mm ~ 26.00mm) Grommet 0.709"" (18.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4754-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4754-ND
Bushings, Grommets RPC4754-ND
"Circular - 0.984"" ~ 1.024"" (25.00mm ~ 26.00mm) Grommet 0.709"" (18.00mm) Black"

"Circular - 0.984"" ~ 1.024"" (25.00mm ~ 26.00mm) Grommet 0.709"" (18.00mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components - 66AJ4366 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components
66AJ4366
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components 66AJ4366
GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4754-ND 66AJ4366
Product Name Bushings, Grommets Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 5-43/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details