Aearo Technologies LLC
Screw Grommets
SI-415-1
Description
Screw Grommet
Request a Quote
Email Supplier
Datasheet
Description
Screw Grommet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
EAR1349-ND |
|
Product Name
|
Screw Grommets |
|
Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.1875 inch (4.76 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
5.75 inch (146 mm)
Overall Thickness
1.44 inch (36.51 mm)
View Details