Panduit Corp. Cables, Wires - Management - Bushings, Grommets RFG5DY

Description
Win Source Part Number: 1060248-RFG5DY Category: Cables, Wires - Management>Bushings, Grommets Series: Cool Boot® Color: Navy Features: Electrostatic Dissipative, Flame Retardant Package: Bulk For Use With/Related Products: Net-Access™ Cabinet, NetRunner™ and PatchRunner™ Vertical Cable Managers Material Flammability Rating: FAR25.853, UL94 V-0 Standard Package: 1 Panel Cutout Dimensions: Circular - 5.000" (127.00mm) Panel Thickness: 0.098" (2.49mm) Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric Bushing, Grommet Type: Grommet, Raised Floor Diameter - Inside: 4.700" (119.38mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310825,298-1634 0,RFG5DY-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1060248-RFG5DY Category: Cables, Wires - Management>Bushings, Grommets Series: Cool Boot® Color: Navy Features: Electrostatic Dissipative, Flame Retardant Package: Bulk For Use With/Related Products: Net-Access™ Cabinet, NetRunner™ and PatchRunner™ Vertical Cable Managers Material Flammability Rating: FAR25.853, UL94 V-0 Standard Package: 1 Panel Cutout Dimensions: Circular - 5.000" (127.00mm) Panel Thickness: 0.098" (2.49mm) Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric Bushing, Grommet Type: Grommet, Raised Floor Diameter - Inside: 4.700" (119.38mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310825,298-1634 0,RFG5DY-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - RFG5DY - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
RFG5DY
Cables, Wires - Management - Bushings, Grommets RFG5DY
Win Source Part Number: 1060248-RFG5DY Category: Cables, Wires - Management>Bushings, Grommets Series: Cool Boot® Color: Navy Features: Electrostatic Dissipative, Flame Retardant Package: Bulk For Use With/Related Products: Net-Access™ Cabinet, NetRunner™ and PatchRunner™ Vertical Cable Managers Material Flammability Rating: FAR25.853, UL94 V-0 Standard Package: 1 Panel Cutout Dimensions: Circular - 5.000" (127.00mm) Panel Thickness: 0.098" (2.49mm) Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric Bushing, Grommet Type: Grommet, Raised Floor Diameter - Inside: 4.700" (119.38mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498310825,298-1634 0,RFG5DY-ND

Win Source Part Number: 1060248-RFG5DY
Category: Cables, Wires - Management>Bushings, Grommets
Series: Cool Boot®
Color: Navy
Features: Electrostatic Dissipative, Flame Retardant
Package: Bulk
For Use With/Related Products: Net-Access™ Cabinet, NetRunner™ and PatchRunner™ Vertical Cable Managers
Material Flammability Rating: FAR25.853, UL94 V-0
Standard Package: 1
Panel Cutout Dimensions: Circular - 5.000" (127.00mm)
Panel Thickness: 0.098" (2.49mm)
Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric
Bushing, Grommet Type: Grommet, Raised Floor
Diameter - Inside: 4.700" (119.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498310825,298-16340,RFG5DY-ND

Buy Now Datasheet
Bushings, Grommets - 298-16340-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-16340-ND
Bushings, Grommets 298-16340-ND
"Circular - 5.000"" (127.00mm) Grommet, Raised Floor 4.700"" (119.38mm) Navy"

"Circular - 5.000"" (127.00mm) Grommet, Raised Floor 4.700"" (119.38mm) Navy"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Grommets Grommets
Product Number RFG5DY 298-16340-ND
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets
Material Plastic; Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details