Essentra Components Bushings, Grommets QFG-16223

Description
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3173-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3173-ND
Bushings, Grommets RPC3173-ND
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"

"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1247 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1247
Open Grommet; Grommet Type Essentra Components 28AH1247
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.9MM; GROMMET MATERIAL:PVC (POLYVINYLCHLORIDE); MOUNTING HOLE DIA:14MM; PANEL THICKNESS MAX:3MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMETROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.9MM; GROMMET MATERIAL:PVC (POLYVINYLCHLORIDE); MOUNTING HOLE DIA:14MM; PANEL THICKNESS MAX:3MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMETROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3173-ND 28AH1247
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (POLYVINYLCHLORIDE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details