Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-1

Description
Win Source Part Number: 1309208-SNGS-1 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11093001,RP985,SNGS- 1,SNGS-1R,SNGS1 Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309208-SNGS-1 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11093001,RP985,SNGS- 1,SNGS-1R,SNGS1 Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-1
Cables, Wires - Management - Bushings, Grommets SNGS-1
Win Source Part Number: 1309208-SNGS-1 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11093001,RP985,SNGS- 1,SNGS-1R,SNGS1 Base Product Number: SNGS

Win Source Part Number: 1309208-SNGS-1
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Natural
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Essentra Components
Other Names: 11093001,RP985,SNGS-1,SNGS-1R,SNGS1
Base Product Number: SNGS

Buy Now Datasheet
Bushings, Grommets - RP985-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP985-ND
Bushings, Grommets RP985-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8938
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8938
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGS-1 RP985-ND 85AH8938
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details