TE Connectivity Bushings, Grommets RAYRIM-NR9-0-STK

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RAYRIM-NR9-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RAYRIM-NR9-0-STK-ND
Bushings, Grommets RAYRIM-NR9-0-STK-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity - 34AH1578 - Newark, An Avnet Company
Chicago, IL, United States
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity
34AH1578
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity 34AH1578
GROMMETS CABLE MANAGEMENT ACCESSORIES ROHS COMPLIANT: YES

GROMMETS CABLE MANAGEMENT ACCESSORIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RAYRIM-NR9-0-STK-ND 34AH1578
Product Name Bushings, Grommets Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity
Material Plastic; Polyolefin (PO), Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details