Essentra Components Bushings, Grommets QFG-16222

Description
"Circular - 0.470"" (11.94mm) Grommet 0.320"" (8.13mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.470"" (11.94mm) Grommet 0.320"" (8.13mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4751-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4751-ND
Bushings, Grommets RPC4751-ND
"Circular - 0.470"" (11.94mm) Grommet 0.320"" (8.13mm) Black"

"Circular - 0.470"" (11.94mm) Grommet 0.320"" (8.13mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components - 66AJ4362 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components
66AJ4362
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components 66AJ4362
GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4751-ND 66AJ4362
Product Name Bushings, Grommets Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details