Essentra Components Bushings, Grommets QFG-1

Description
"Circular - 0.728"" ~ 0.787"" (18.50mm ~ 20.00mm) Grommet 0.512"" (13.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.728"" ~ 0.787"" (18.50mm ~ 20.00mm) Grommet 0.512"" (13.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4745-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4745-ND
Bushings, Grommets RPC4745-ND
"Circular - 0.728"" ~ 0.787"" (18.50mm ~ 20.00mm) Grommet 0.512"" (13.00mm) Black"

"Circular - 0.728"" ~ 0.787"" (18.50mm ~ 20.00mm) Grommet 0.512"" (13.00mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 13Mm, Black; Grommet Type Essentra Components - 66AJ4355 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 13Mm, Black; Grommet Type Essentra Components
66AJ4355
Grommet, Elastomer, 13Mm, Black; Grommet Type Essentra Components 66AJ4355
GROMMET, ELASTOMER, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:13mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:13mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4745-ND 66AJ4355
Product Name Bushings, Grommets Grommet, Elastomer, 13Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details