Essentra Components Bushings, Grommets SRB-F-9

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5161-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5161-ND
Bushings, Grommets RPC5161-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SRB-F-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-F-9
Cables, Wires - Management - Bushings, Grommets SRB-F-9
Win Source Part Number: 1309184-SRB-F-9 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SPT-2 Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.098" (2.49mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-F-9,RPC5161 Base Product Number: SRB-F

Win Source Part Number: 1309184-SRB-F-9
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SRB
Color: Black
Package: Bulk
For Use With/Related Products: SPT-2
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.098" (2.49mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRB-F-9,RPC5161
Base Product Number: SRB-F

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components - 86AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
86AH1036
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components 86AH1036
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.71mm; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.5mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.71mm; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.5mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC5161-ND SRB-F-9 86AH1036
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details