Essentra Components Bushings, Grommets SPGS-1

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1867-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1867-ND
Bushings, Grommets RPC1867-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SPGS-1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGS-1
Cables, Wires - Management - Bushings, Grommets SPGS-1
Win Source Part Number: 1309197-SPGS-1 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGS Color: Natural For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SPGS-1R,RPC1867,1109 2001,SPGS-1,SPGS1 Base Product Number: SPGS

Win Source Part Number: 1309197-SPGS-1
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGS
Color: Natural
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SPGS-1R,RPC1867,11092001,SPGS-1,SPGS1
Base Product Number: SPGS

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8953 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8953
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8953
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC1867-ND SPGS-1 85AH8953
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details