Essentra Components Bushings, Grommets SNGS-2.5B

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2098-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2098-ND
Bushings, Grommets RPC2098-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Nylon, Black; Grommet Type Essentra Components - 85AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Black; Grommet Type Essentra Components
85AH8942
Grommet, Nylon, Black; Grommet Type Essentra Components 85AH8942
GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2098-ND 85AH8942
Product Name Bushings, Grommets Grommet, Nylon, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1367023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2756 inch (7 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details