Essentra Components Bushings, Grommets SNGSG-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2101-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2101-ND
Bushings, Grommets RPC2101-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SNGSG-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGSG-3
Cables, Wires - Management - Bushings, Grommets SNGSG-3
Win Source Part Number: 1309199-SNGSG-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGSG-3,11093015,SNG SG3,SNGSG-3R,RPC2101 Base Product Number: SNGSG

Win Source Part Number: 1309199-SNGSG-3
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGSG
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SNGSG-3,11093015,SNGSG3,SNGSG-3R,RPC2101
Base Product Number: SNGSG

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8952 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8952
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8952
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC2101-ND SNGSG-3 85AH8952
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details