Essentra Components Bushings, Grommets RGS1-60466

Description
"Circular - 0.343"" (8.71mm) Grommet, Sleeved 0.201"" (5.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.343"" (8.71mm) Grommet, Sleeved 0.201"" (5.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3191-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3191-ND
Bushings, Grommets RPC3191-ND
"Circular - 0.343"" (8.71mm) Grommet, Sleeved 0.201"" (5.10mm) Black"

"Circular - 0.343"" (8.71mm) Grommet, Sleeved 0.201"" (5.10mm) Black"

Buy Now Datasheet
Grommet, Pvc, 8.7Mm, Black; Grommet Type Essentra Components - 86AH0941 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 8.7Mm, Black; Grommet Type Essentra Components
86AH0941
Grommet, Pvc, 8.7Mm, Black; Grommet Type Essentra Components 86AH0941
GROMMET, PVC, 8.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 8.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:5.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3191-ND 86AH0941
Product Name Bushings, Grommets Grommet, Pvc, 8.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details