DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
30
40
50
60
70
80
89
90
91
92
93
94
95
96
97
98
99
100
101
110
120
130
140
150
160
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 103.5V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 114V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 139V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.8V Clamp 20.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.7V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 167V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.9V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 185V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.9V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 204V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22.9V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 224V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 249V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.6V Clamp 11.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 276V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.4V Clamp 10.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 305V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 31V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 33.8V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 336V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.1V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 380V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.2V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 46.2V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50.1V Clamp 6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 54.1V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 60.7V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 70.8V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 78.6V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 86.5V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 94.4V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| DIODE ZENER 100V 1.25W DO214AC | |
| DIODE ZENER 10V 1.25W DO214AC | |
| DIODE ZENER 110V 1.25W DO214AC | |
| DIODE ZENER 11V 1.25W DO214AC | |
| DIODE ZENER 120V 1.25W DO214AC | |
| DIODE ZENER 12V 1.25W DO214AC | |
| DIODE ZENER 130V 1.25W DO214AC | |
| DIODE ZENER 13V 1.25W DO214AC | |
| DIODE ZENER 150V 1.25W DO214AC | |
| DIODE ZENER 15V 1.25W DO214AC | |
| DIODE ZENER 160V 1.25W DO214AC | |
| DIODE ZENER 16V 1.25W DO214AC | |
| DIODE ZENER 180V 1.25W DO214AC | |
| DIODE ZENER 18V 1.25W DO214AC | |
| DIODE ZENER 200V 1.25W DO214AC | |
| DIODE ZENER 20V 1.25W DO214AC | |
| DIODE ZENER 220V 1.25W DO214AC | |
| DIODE ZENER 22V 1.25W DO214AC | |
| DIODE ZENER 240V 1.25W DO214AC | |
| DIODE ZENER 24V 1.25W DO214AC | |
| DIODE ZENER 270V 1.25W DO214AC | |
| DIODE ZENER 27V 1.25W DO214AC | |
| DIODE ZENER 30V 1.25W DO214AC | |
| DIODE ZENER 33V 1.25W DO214AC | |
| DIODE ZENER 36V 1.25W DO214AC | |
| DIODE ZENER 39V 1.25W DO214AC | |
| DIODE ZENER 43V 1.25W DO214AC | |
| DIODE ZENER 47V 1.25W DO214AC | |
| DIODE ZENER 51V 1.25W DO214AC | |
| DIODE ZENER 56V 1.25W DO214AC | |
| DIODE ZENER 62V 1.25W DO214AC | |
| DIODE ZENER 68V 1.25W DO214AC | |
| DIODE ZENER 75V 1.25W DO214AC | |
| DIODE ZENER 82V 1.25W DO214AC | |
| DIODE ZENER 91V 1.25W DO214AC | |
| Zener Diode 100V 1.25W ±2% Surface Mount DO-214AC (SMA) | |
| Zener Diode 100V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 10V 1.25W ±2% Surface Mount DO-214AC (SMA) | |
| Zener Diode 10V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 110V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 120V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 130V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 150V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 15V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 160V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 16V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 18V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 200V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 220V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 24V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 270V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1.25W ±7% Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1.25W ±7.04% Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA) | |
| Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1.25W ±6% Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1.25W ±6.06% Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 36V 1.25W ±5.56% Surface Mount DO-214AC (SMA) | |
| Zener Diode 36V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 39V 1.25W ±5.13% Surface Mount DO-214AC (SMA) | |
| Zener Diode 39V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 43V 1.25W ±6.98% Surface Mount DO-214AC (SMA) | |
| Zener Diode 43V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 47V 1.25W ±6.38% Surface Mount DO-214AC (SMA) | |
| Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 51V 1.25W ±5.88% Surface Mount DO-214AC (SMA) | |
| Zener Diode 51V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA) | |
| Zener Diode 56V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 62V 1.25W ±6.45% Surface Mount DO-214AC (SMA) | |
| Zener Diode 62V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA) | |
| Zener Diode 68V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA) | |
| Zener Diode 75V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 82V 1.25W ±6% Surface Mount DO-214AC (SMA) | |
| Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA) | |
| Zener Diode 82V 1.25W Surface Mount DO-214AC (SMA) | |
| Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA) | |
| Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA) |
| << Prev | Next >> |