TVS DIODE 20VWM 33.8VC DO214AC Product overview: BZG04-20TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-20TR3 can be used for catalog matching and distributor lookup.
33.8V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770761-BZG04-20TR3
Series: Automotive, AEC-Q101, BZG04
Packaging: Reel package
Type: Zener
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Current - Peak Pulse (10/1000μs): 8.9A
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 570pF @ 1MHz
Family Name: BZG04-20
Categories: Circuit Protection
Minimum Breakdown Voltage: 22.8V
Manufacturer Package: DO-214AC
Maximum Clamping Voltage: 33.8V
Alternative Parts (Cross-Reference): BZG04-20; BZG04-20-TR; BZG04-20-HM3-18; BZG04-20-M3-18;
Introduction Date: May 18, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
TVS DIODE 20VWM 33.8VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-BZG04-20TR3 | BZG04-20TR3-ND | 770761-BZG04-20TR3 | BZG04-20TR3 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - BZG04-20TR3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |