Vishay Precision Group 62V 1.25W Zener Diode BZG03C62TR

Description
DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 1.25W Zener Diode - 287-BZG03C62TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1.25W Zener Diode
287-BZG03C62TR
62V 1.25W Zener Diode 287-BZG03C62TR
DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C62TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C62TR-ND
Single Zener Diodes BZG03C62TR-ND
Zener Diode 62V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 62V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C62TR - 713856-BZG03C62TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C62TR
713856-BZG03C62TR
Diodes - Zener - Single - BZG03C62TR 713856-BZG03C62TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713856-BZG03C62TR Packaging: Tape and Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 62V Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 80 Ohms Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA Current - Reverse Leakage at Vr: 1μA at 47V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713856-BZG03C62TR
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 62V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA
Current - Reverse Leakage at Vr: 1μA at 47V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG03C62TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C62TR
Discrete Semiconductor Products - Diodes - Zener BZG03C62TR
DIODE ZENER 62V 1.25W DO214AC

DIODE ZENER 62V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C62TR BZG03C62TR-ND 713856-BZG03C62TR BZG03C62TR
Product Name 62V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C62TR Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 80 ohms 80 ohms 80 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data