DIODE ZENER 30V 1.25W DO214AC Product overview: BZG03C30TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C30TR can be used for catalog matching and distributor lookup.
Zener Diode 30V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 30V 1.25W DO214AC
DIODE ZENER 30V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG03C30TR | BZG03C30GITR-ND | BZG03C30TR | BZG03C30TR |
| Product Name | 30V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | |||
| ZZT | 8 ohms | 8 ohms | 8 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |