Vishay Intertechnology, Inc. Single Zener Diodes BZG03C30-M3-08

Description
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C30-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C30-M3-08GITR-ND
Single Zener Diodes BZG03C30-M3-08GITR-ND
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C30-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C30-M3-08GICT-ND
Single Zener Diodes BZG03C30-M3-08GICT-ND
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C30-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C30-M3-08GIDKR-ND
Single Zener Diodes BZG03C30-M3-08GIDKR-ND
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C30-M3-08 - 865150-BZG03C30-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C30-M3-08
865150-BZG03C30-M3-08
Diodes - Zener - Single - BZG03C30-M3-08 865150-BZG03C30-M3-08
Manufacturer: Vishay Win Source Part Number: 865150-BZG03C30-M3-0 8 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 30 V 1.25 W ±6.67% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C30 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG03C30-M3-08GIDKR, BZG03C30-M3-08-ND, BZG03C30-M3-08GITR, BZG03C30-M3-08GICT

Manufacturer: Vishay
Win Source Part Number: 865150-BZG03C30-M3-08
Series: BZG03C-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 30 V 1.25 W ±6.67% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG03C30
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050
Other Part Number: BZG03C30-M3-08GIDKR, BZG03C30-M3-08-ND, BZG03C30-M3-08GITR, BZG03C30-M3-08GICT

Buy Now Datasheet
30V 1.25W Zener Diode - 287-BZG03C30-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.25W Zener Diode
287-BZG03C30-M3-08
30V 1.25W Zener Diode 287-BZG03C30-M3-08
Zener Diode, 30V V(Z), 6.67%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C30-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C30-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 6.67%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C30-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C30-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C30-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C30-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C30-M3-08
DIODE ZENER 30V 1.25W DO214AC

DIODE ZENER 30V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG03C30-M3-08
Zener Diodes BZG03C30-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - BZG03C30-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C30-M3-08
Single Zener Diodes BZG03C30-M3-08
DIODE ZENER 30V 1.25W DO214AC

DIODE ZENER 30V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C30-M3-08GITR-ND 865150-BZG03C30-M3-08 287-BZG03C30-M3-08 BZG03C30-M3-08 BZG03C30-M3-08 BZG03C30-M3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZG03C30-M3-08 30V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2 DO-214AC, SMA; SMA
RoHS Compliant RoHS
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data