Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-8V2TR BZG04-8V2TR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722805-BZG04-8V2TR Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 20.3A Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AC Status: Obsolete Manufacturer Package: DO-214AC, SMA Alternative Parts (Cross-Reference): BZG04-8V2; BZG04-8V2-TR3; BZG04-8V2-HM3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.2V Voltage - Breakdown (Minimum): 9.4V Voltage - Clamping (Maximum) at Ipp: 14.8V Capacitance at Frequency: 1200pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722805-BZG04-8V2TR Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 20.3A Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AC Status: Obsolete Manufacturer Package: DO-214AC, SMA Alternative Parts (Cross-Reference): BZG04-8V2; BZG04-8V2-TR3; BZG04-8V2-HM3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.2V Voltage - Breakdown (Minimum): 9.4V Voltage - Clamping (Maximum) at Ipp: 14.8V Capacitance at Frequency: 1200pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-8V2TR - 722805-BZG04-8V2TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-8V2TR
722805-BZG04-8V2TR
TVS - TVS - Diodes - BZG04-8V2TR 722805-BZG04-8V2TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722805-BZG04-8V2TR Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 20.3A Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AC Status: Obsolete Manufacturer Package: DO-214AC, SMA Alternative Parts (Cross-Reference): BZG04-8V2; BZG04-8V2-TR3; BZG04-8V2-HM3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.2V Voltage - Breakdown (Minimum): 9.4V Voltage - Clamping (Maximum) at Ipp: 14.8V Capacitance at Frequency: 1200pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722805-BZG04-8V2TR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 20.3A
Power - Peak Pulse: 300W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AC
Status: Obsolete
Manufacturer Package: DO-214AC, SMA
Alternative Parts (Cross-Reference): BZG04-8V2; BZG04-8V2-TR3; BZG04-8V2-HM3-08;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8.2V
Voltage - Breakdown (Minimum): 9.4V
Voltage - Clamping (Maximum) at Ipp: 14.8V
Capacitance at Frequency: 1200pF at 1MHz

Buy Now
TVS Protection Diode - 144-BZG04-8V2TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-8V2TR
TVS Protection Diode 144-BZG04-8V2TR
TVS DIODE 8.2VWM 14.8VC DO214AC Product overview: BZG04-8V2TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-8V2TR can be used for catalog matching and distributor lookup.

TVS DIODE 8.2VWM 14.8VC DO214AC Product overview: BZG04-8V2TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-8V2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZG04-8V2TRGITR-ND - DigiKey
Thief River Falls, MN, United States
14.8V Clamp 20.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.8V Clamp 20.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-8V2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-8V2TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-8V2TR
TVS DIODE 8.2VWM 14.8VC DO214AC

TVS DIODE 8.2VWM 14.8VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 722805-BZG04-8V2TR 144-BZG04-8V2TR BZG04-8V2TRGITR-ND BZG04-8V2TR
Product Name TVS - TVS - Diodes - BZG04-8V2TR TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Obsolete
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data