Vishay Intertechnology, Inc. TVS Diodes BZG04-9V1TR3

Description
15.7V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
15.7V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZG04-9V1TR3-ND - DigiKey
Thief River Falls, MN, United States
15.7V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.7V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-9V1TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-9V1TR3
TVS Protection Diode 144-BZG04-9V1TR3
TVS DIODE 9.1VWM 15.7VC DO214AC Product overview: BZG04-9V1TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-9V1TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 9.1VWM 15.7VC DO214AC Product overview: BZG04-9V1TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-9V1TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZG04-9V1TR3 - 1025851-BZG04-9V1TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-9V1TR3
1025851-BZG04-9V1TR3
TVS - TVS - Diodes - BZG04-9V1TR3 1025851-BZG04-9V1TR3
Manufacturer: Vishay Win Source Part Number: 1025851-BZG04-9V1TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1100pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 9.1V Minimum Breakdown Voltage: 10.4V Max Clamping Voltage: 15.7V Peak Pulse Current(Ippm): 19.1A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025851-BZG04-9V1TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1100pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 9.1V
Minimum Breakdown Voltage: 10.4V
Max Clamping Voltage: 15.7V
Peak Pulse Current(Ippm): 19.1A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-9V1TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-9V1TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-9V1TR3
TVS DIODE 9.1VWM 15.7VC DO214AC

TVS DIODE 9.1VWM 15.7VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZG04-9V1TR3-ND 144-BZG04-9V1TR3 1025851-BZG04-9V1TR3 BZG04-9V1TR3
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - BZG04-9V1TR3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 15.7 volts 15.7 volts 15.7 volts
VBR 10.4 volts 10.4 volts 10.4 volts
Unlock Full Specs
to access all available technical data