Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-82TR3 BZG04-82TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025850-BZG04-82TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 250pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 82V Minimum Breakdown Voltage: 94V Max Clamping Voltage: 139V Peak Pulse Current(Ippm): 2.2A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025850-BZG04-82TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 250pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 82V Minimum Breakdown Voltage: 94V Max Clamping Voltage: 139V Peak Pulse Current(Ippm): 2.2A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-82TR3 - 1025850-BZG04-82TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-82TR3
1025850-BZG04-82TR3
TVS - TVS - Diodes - BZG04-82TR3 1025850-BZG04-82TR3
Manufacturer: Vishay Win Source Part Number: 1025850-BZG04-82TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 250pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 82V Minimum Breakdown Voltage: 94V Max Clamping Voltage: 139V Peak Pulse Current(Ippm): 2.2A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025850-BZG04-82TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 250pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 82V
Minimum Breakdown Voltage: 94V
Max Clamping Voltage: 139V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet
TVS Diodes - BZG04-82TR3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-82TR3-ND
TVS Diodes BZG04-82TR3-ND
139V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

139V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-82TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-82TR3
TVS Protection Diode 144-BZG04-82TR3
TVS DIODE 82VWM 139VC DO214AC Product overview: BZG04-82TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-82TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 82VWM 139VC DO214AC Product overview: BZG04-82TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-82TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-82TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-82TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-82TR3
TVS DIODE 82VWM 139VC DO214AC

TVS DIODE 82VWM 139VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1025850-BZG04-82TR3 BZG04-82TR3-ND 144-BZG04-82TR3 BZG04-82TR3
Product Name TVS - TVS - Diodes - BZG04-82TR3 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
VWM 82 volts
IPPM 2.2 amps
VC 139 volts 139 volts 139 volts
VBR 94 volts 94 volts 94 volts
Unlock Full Specs
to access all available technical data