Vishay Intertechnology, Inc. TVS Diodes BZG04-24TR3

Description
42.2V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
42.2V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZG04-24TR3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-24TR3-ND
TVS Diodes BZG04-24TR3-ND
42.2V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.2V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-24TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-24TR3
TVS Protection Diode 144-BZG04-24TR3
TVS DIODE 24VWM 42.2VC DO214AC Product overview: BZG04-24TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-24TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 42.2VC DO214AC Product overview: BZG04-24TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-24TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZG04-24TR3 - 1025842-BZG04-24TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-24TR3
1025842-BZG04-24TR3
TVS - TVS - Diodes - BZG04-24TR3 1025842-BZG04-24TR3
Manufacturer: Vishay Win Source Part Number: 1025842-BZG04-24TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 505pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 28V Max Clamping Voltage: 42.2V Peak Pulse Current(Ippm): 7.1A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025842-BZG04-24TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 505pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 28V
Max Clamping Voltage: 42.2V
Peak Pulse Current(Ippm): 7.1A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-24TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-24TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-24TR3
TVS DIODE 24VWM 42.2VC DO214AC

TVS DIODE 24VWM 42.2VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZG04-24TR3-ND 144-BZG04-24TR3 1025842-BZG04-24TR3 BZG04-24TR3
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - BZG04-24TR3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 42.2 volts 42.2 volts 42.2 volts
VBR 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data