Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-130TR3 BZG04-130TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025838-BZG04-130TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 145pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 153V Max Clamping Voltage: 224V Peak Pulse Current(Ippm): 1.3A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025838-BZG04-130TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 145pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 153V Max Clamping Voltage: 224V Peak Pulse Current(Ippm): 1.3A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-130TR3 - 1025838-BZG04-130TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-130TR3
1025838-BZG04-130TR3
TVS - TVS - Diodes - BZG04-130TR3 1025838-BZG04-130TR3
Manufacturer: Vishay Win Source Part Number: 1025838-BZG04-130TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 145pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 153V Max Clamping Voltage: 224V Peak Pulse Current(Ippm): 1.3A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025838-BZG04-130TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 145pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 153V
Max Clamping Voltage: 224V
Peak Pulse Current(Ippm): 1.3A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-130TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-130TR3
TVS Protection Diode 144-BZG04-130TR3
TVS DIODE 130VWM 224VC DO214AC Product overview: BZG04-130TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-130TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 130VWM 224VC DO214AC Product overview: BZG04-130TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-130TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZG04-130TR3-ND - DigiKey
Thief River Falls, MN, United States
224V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

224V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-130TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-130TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-130TR3
TVS DIODE 130VWM 224VC DO214AC

TVS DIODE 130VWM 224VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1025838-BZG04-130TR3 144-BZG04-130TR3 BZG04-130TR3-ND BZG04-130TR3
Product Name TVS - TVS - Diodes - BZG04-130TR3 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 130 volts
IPPM 1.3 amps
VC 224 volts 224 volts 224 volts
VBR 153 volts 153 volts 153 volts
Unlock Full Specs
to access all available technical data