Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-10TR BZG04-10TR

Description
Manufacturer: Vishay Win Source Part Number: 865162-BZG04-10TR Series: Automotive, AEC-Q101, BZG04 Features: 17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BZG04 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865162-BZG04-10TR Series: Automotive, AEC-Q101, BZG04 Features: 17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BZG04 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-10TR - 865162-BZG04-10TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-10TR
865162-BZG04-10TR
TVS - TVS - Diodes - BZG04-10TR 865162-BZG04-10TR
Manufacturer: Vishay Win Source Part Number: 865162-BZG04-10TR Series: Automotive, AEC-Q101, BZG04 Features: 17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BZG04 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865162-BZG04-10TR
Series: Automotive, AEC-Q101, BZG04
Features: 17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG04
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - BZG04-10TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-10TR-ND
TVS Diodes BZG04-10TR-ND
17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

17V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-10TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-10TR
TVS Protection Diode 144-BZG04-10TR
TVS DIODE 10VWM 17VC DO214AC Product overview: BZG04-10TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-10TR can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 17VC DO214AC Product overview: BZG04-10TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-10TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-10TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-10TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-10TR
TVS DIODE 10VWM 17VC DO214AC

TVS DIODE 10VWM 17VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 865162-BZG04-10TR BZG04-10TR-ND 144-BZG04-10TR BZG04-10TR
Product Name TVS - TVS - Diodes - BZG04-10TR TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts
VC 17 volts 17 volts
Unlock Full Specs
to access all available technical data