Zener Diode 82V 1.25W ±6% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 113977-BZG03C82TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 62V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 82V 1.25W DO214AC Product overview: BZG03C82TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C82TR can be used for catalog matching and distributor lookup.
DIODE ZENER 82V 1.25W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C82TR-ND | 113977-BZG03C82TR | 287-BZG03C82TR | BZG03C82TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZG03C82TR | 82V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 82 volts | 82 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |