TVS DIODE 16VWM 28.4VC DO214AC Product overview: BZG04-16TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-16TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 744970-BZG04-16TR
Manufacturer Homepage: www.vishay.com
Reference case: DO-214ACSMA-16V
Reference Date Code: 11+Rohs
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
28.4V Clamp 10.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 16VWM 28.4VC DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-BZG04-16TR | 744970-BZG04-16TR | BZG04-16TR-ND | BZG04-16TR |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - BZG04-16TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |