Vishay Precision Group 33V 1.25W Zener Diode BZG03C33TR

Description
DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 1.25W Zener Diode - 287-BZG03C33TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1.25W Zener Diode
287-BZG03C33TR
33V 1.25W Zener Diode 287-BZG03C33TR
DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C33TR - 012426-BZG03C33TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C33TR
012426-BZG03C33TR
Diodes - Zener - Single - BZG03C33TR 012426-BZG03C33TR
Manufacturer: Vishay Win Source Part Number: 012426-BZG03C33TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 24V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 15 Ohm Family Name: BZG03C33 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BZG03-C33T/R; BZG03C33T; BZG03-C33,115; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: Hungary Estimated EOL Date: Obsolete Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 012426-BZG03C33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 24V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZG03C33
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG03-C33T/R; BZG03C33T; BZG03-C33,115;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG03C33TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C33TR-ND
Single Zener Diodes BZG03C33TR-ND
Zener Diode 33V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 33V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C33TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C33TR
Single Zener Diodes BZG03C33TR
DIODE ZENER 33V 1.25W DO214AC

DIODE ZENER 33V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C33TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C33TR
Discrete Semiconductor Products - Diodes - Zener BZG03C33TR
DIODE ZENER 33V 1.25W DO214AC

DIODE ZENER 33V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C33TR 012426-BZG03C33TR BZG03C33TR-ND BZG03C33TR BZG03C33TR
Product Name 33V 1.25W Zener Diode Diodes - Zener - Single - BZG03C33TR Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Life Cycle Stage Active Removed; Obsolete
Unlock Full Specs
to access all available technical data