Vishay Precision Group 39V 1.25W Zener Diode BZG03C39TR3

Description
DIODE ZENER 39V 1.25W DO214AC Product overview: BZG03C39TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C39TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 1.25W DO214AC Product overview: BZG03C39TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C39TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 1.25W Zener Diode - 287-BZG03C39TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 1.25W Zener Diode
287-BZG03C39TR3
39V 1.25W Zener Diode 287-BZG03C39TR3
DIODE ZENER 39V 1.25W DO214AC Product overview: BZG03C39TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C39TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 1.25W DO214AC Product overview: BZG03C39TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C39TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C39TR3 - 100390-BZG03C39TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C39TR3
100390-BZG03C39TR3
Diodes - Zener - Single - BZG03C39TR3 100390-BZG03C39TR3
Manufacturer: Vishay Win Source Part Number: 100390-BZG03C39TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 100390-BZG03C39TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet
Single Zener Diodes - BZG03C39TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C39TR3-ND
Single Zener Diodes BZG03C39TR3-ND
Zener Diode 39V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 39V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C39TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C39TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C39TR3
DIODE ZENER 39V 1.25W DO214AC

DIODE ZENER 39V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG03C39TR3 100390-BZG03C39TR3 BZG03C39TR3-ND BZG03C39TR3
Product Name 39V 1.25W Zener Diode Diodes - Zener - Single - BZG03C39TR3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms 40 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data