Zener Diode 120V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 120V 1.25W DO214AC
DIODE ZENER 120V 1.25W DO214AC
DIODE ZENER 120V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZG04-100-M3-08TR-ND | BZG04-100-M3-08 | BZG04-100-M3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) |