Vishay Intertechnology, Inc. 75V 1.25W Zener Diode BZG03C75-M3-08

Description
Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C75-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C75-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C75-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C75-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 1.25W Zener Diode - 287-BZG03C75-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 1.25W Zener Diode
287-BZG03C75-M3-08
75V 1.25W Zener Diode 287-BZG03C75-M3-08
Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C75-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C75-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C75-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C75-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C75-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C75-M3-08GICT-ND
Single Zener Diodes BZG03C75-M3-08GICT-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C75-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C75-M3-08GIDKR-ND
Single Zener Diodes BZG03C75-M3-08GIDKR-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C75-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C75-M3-08GITR-ND
Single Zener Diodes BZG03C75-M3-08GITR-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1323992-BZG03C75-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323992-BZG03C75-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1323992-BZG03C75-M3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1323992-BZG03C75-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±6% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 56 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 100 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG03C75-M3-08-ND,BZ G03C75-M3-08GITR,BZG 03C75-M3-08GIDKR,BZG 03C75-M3-08GICT Base Product Number: BZG03C75 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323992-BZG03C75-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 100 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZG03C75-M3-08-ND,BZG03C75-M3-08GITR,BZG03C75-M3-08GIDKR,BZG03C75-M3-08GICT
Base Product Number: BZG03C75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG03C75-M3-08
Zener Diodes BZG03C75-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C75-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C75-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C75-M3-08
DIODE ZENER 75V 1.25W DO214AC

DIODE ZENER 75V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG03C75-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C75-M3-08
Single Zener Diodes BZG03C75-M3-08
DIODE ZENER 75V 1.25W DO214AC

DIODE ZENER 75V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C75-M3-08 BZG03C75-M3-08GICT-ND 1323992-BZG03C75-M3-08 BZG03C75-M3-08 BZG03C75-M3-08 BZG03C75-M3-08
Product Name 75V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
RoHS Compliant RoHS RoHS
PD 1.25 milliwatts
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA; SMA DO-214AC-2 DO-214AC (SMA); SMA DO-214AC, SMA; SMA
Unlock Full Specs
to access all available technical data