Manufacturer: Vishay
Win Source Part Number: 012428-BZG03C68TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 25 Ohm
Family Name: BZG03C68
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG03-C68/T3; BZG03-C68,135; BZG03-C68;
Introduction Date: October 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 68V 1.25W DO214AC Product overview: BZG03C68TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C68TR can be used for catalog matching and distributor lookup.
Zener Diode 68V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 68V 1.25W DO214AC
DIODE ZENER 68V 1.25W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 012428-BZG03C68TR | 287-BZG03C68TR | BZG03C68GITR-ND | BZG03C68TR | BZG03C68TR |
| Product Name | Diodes - Zener - Single - BZG03C68TR | 68V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| VZ | 68 volts | 68 volts | 68 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms |