Vishay Intertechnology, Inc. TVS Diodes BZG04-39TR

Description
65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZG04-39TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-39TR-ND
TVS Diodes BZG04-39TR-ND
65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-39TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-39TR
TVS Protection Diode 144-BZG04-39TR
TVS DIODE 39VWM 65.5VC DO214AC Product overview: BZG04-39TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-39TR can be used for catalog matching and distributor lookup.

TVS DIODE 39VWM 65.5VC DO214AC Product overview: BZG04-39TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-39TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZG04-39TR - 865166-BZG04-39TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-39TR
865166-BZG04-39TR
TVS - TVS - Diodes - BZG04-39TR 865166-BZG04-39TR
Manufacturer: Vishay Win Source Part Number: 865166-BZG04-39TR Series: Automotive, AEC-Q101, BZG04 Features: 65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BZG04 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865166-BZG04-39TR
Series: Automotive, AEC-Q101, BZG04
Features: 65.5V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG04
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-39TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-39TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-39TR
TVS DIODE 39VWM 65.5VC DO214AC

TVS DIODE 39VWM 65.5VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZG04-39TR-ND 144-BZG04-39TR 865166-BZG04-39TR BZG04-39TR
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - BZG04-39TR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 65.5 volts 65.5 volts
Unlock Full Specs
to access all available technical data